MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3940T-L-5-0/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3940T-L-5-0/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3940T-L-5-0/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3940T-L-5-0/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-3

Buy Now Datasheet
Singapore, Singapore
5V 1A Voltage Regulator IC
776-SPX3940T-L-5-0/TR
5V 1A Voltage Regulator IC 776-SPX3940T-L-5-0/TR
IC REG LINEAR 5V 1A TO263-3 Product overview: SPX3940T-L-5-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3940T-L-5-0/T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A TO263-3 Product overview: SPX3940T-L-5-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3940T-L-5-0/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX3940T-L-5-0/TR - 066013-SPX3940T-L-5-0/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3940T-L-5-0/TR
066013-SPX3940T-L-5-0/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX3940T-L-5-0/TR 066013-SPX3940T-L-5-0/TR
Manufacturer: Exar Corporation Win Source Part Number: 066013-SPX3940T-L-5- 0/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.55V @ 1A Operating Supply Current: 25mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 066013-SPX3940T-L-5-0/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.55V @ 1A
Operating Supply Current: 25mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3940T-L-5-0/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3940T-L-5-0/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3940T-L-5-0/TR
IC REG LINEAR 5V 1A TO263-3

IC REG LINEAR 5V 1A TO263-3

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX3940T-L-5-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3940T-L-5-0/TR
PMIC - Voltage Regulators - Linear SPX3940T-L-5-0/TR
IC REG LINEAR 5V 1A TO263-3

IC REG LINEAR 5V 1A TO263-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SPX3940T-L-5-0/TR-ND 776-SPX3940T-L-5-0/TR 066013-SPX3940T-L-5-0/TR SPX3940T-L-5-0/TR SPX3940T-L-5-0/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX3940T-L-5-0/TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; Tape & Reel (TR) TO-263; Other; TO-263-3
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data