MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SPX3940M3-L-2-5/TR SPX3940M3-L-2-5/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 720535-SPX3940M3-L-2 -5/TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: SPX3940 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Manufacturer Homepage: www.exar.com Manufacturer Package: SOT-223 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.55V @ 1A Alternative Parts (Cross-Reference): LT1963AEST-2.5#TR; LT1963AEST-2.5; LT1963AEST-2.5#TRPBF ; Introduction Date: December 19, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 720535-SPX3940M3-L-2 -5/TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: SPX3940 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Manufacturer Homepage: www.exar.com Manufacturer Package: SOT-223 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.55V @ 1A Alternative Parts (Cross-Reference): LT1963AEST-2.5#TR; LT1963AEST-2.5; LT1963AEST-2.5#TRPBF ; Introduction Date: December 19, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SPX3940M3-L-2-5/TR - 720535-SPX3940M3-L-2-5/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3940M3-L-2-5/TR
720535-SPX3940M3-L-2-5/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX3940M3-L-2-5/TR 720535-SPX3940M3-L-2-5/TR
Manufacturer: Exar Corporation Win Source Part Number: 720535-SPX3940M3-L-2 -5/TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: SPX3940 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Manufacturer Homepage: www.exar.com Manufacturer Package: SOT-223 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.55V @ 1A Alternative Parts (Cross-Reference): LT1963AEST-2.5#TR; LT1963AEST-2.5; LT1963AEST-2.5#TRPBF ; Introduction Date: December 19, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 720535-SPX3940M3-L-2-5/TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: SPX3940
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25mA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Manufacturer Homepage: www.exar.com
Manufacturer Package: SOT-223
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.55V @ 1A
Alternative Parts (Cross-Reference): LT1963AEST-2.5#TR; LT1963AEST-2.5; LT1963AEST-2.5#TRPBF;
Introduction Date: December 19, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3940M3-L-2-5/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3940M3-L-2-5/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3940M3-L-2-5/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Singapore, Singapore
2.5V 1A Voltage Regulator IC
776-SPX3940M3-L-2-5/TR
2.5V 1A Voltage Regulator IC 776-SPX3940M3-L-2-5/TR
IC REG LINEAR 2.5V 1A SOT223 Product overview: SPX3940M3-L-2-5/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3940M3-L-2-5/ TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1A SOT223 Product overview: SPX3940M3-L-2-5/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3940M3-L-2-5/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3940M3-L-2-5/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3940M3-L-2-5/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3940M3-L-2-5/TR
IC REG LINEAR 2.5V 1A SOT223

IC REG LINEAR 2.5V 1A SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX3940M3-L-2-5/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3940M3-L-2-5/TR
PMIC - Voltage Regulators - Linear SPX3940M3-L-2-5/TR
IC REG LINEAR 2.5V 1A SOT223

IC REG LINEAR 2.5V 1A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
SPX3940M3-L-2-5/TR
LDO Voltage Regulators SPX3940M3-L-2-5/TR
LDO Voltage Regulators 1.0A LW DROPOUT VLT 1.5A PEAK OUTPT CURR

LDO Voltage Regulators 1.0A LW DROPOUT VLT 1.5A PEAK OUTPT CURR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 720535-SPX3940M3-L-2-5/TR SPX3940M3-L-2-5/TR-ND 776-SPX3940M3-L-2-5/TR SPX3940M3-L-2-5/TR SPX3940M3-L-2-5/TR SPX3940M3-L-2-5/TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - SPX3940M3-L-2-5/TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 1A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; Tape & Reel (TR)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data