Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Manufacturer: Exar Corporation
Win Source Part Number: 047231-SPX3940AM3-L-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.55V @ 1A
Operating Supply Current: 25mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 1A SOT223
IC REG LINEAR 5V 1A SOT223
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1016-1558-5-ND | 047231-SPX3940AM3-L-5-0 | SPX3940AM3-L-5-0 | SPX3940AM3-L-5-0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SPX3940AM3-L-5-0 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |