MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3940AM3-L-5-0/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3940AM3-L-5-0/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3940AM3-L-5-0/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3940AM3-L-5-0/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX3940AM3-L-5-0/TR - 047232-SPX3940AM3-L-5-0/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3940AM3-L-5-0/TR
047232-SPX3940AM3-L-5-0/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX3940AM3-L-5-0/TR 047232-SPX3940AM3-L-5-0/TR
Manufacturer: Exar Corporation Win Source Part Number: 047232-SPX3940AM3-L- 5-0/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.55V @ 1A Operating Supply Current: 25mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047232-SPX3940AM3-L-5-0/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.55V @ 1A
Operating Supply Current: 25mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 1A Voltage Regulator IC
776-SPX3940AM3-L-5-0/TR
5V 1A Voltage Regulator IC 776-SPX3940AM3-L-5-0/TR
IC REG LINEAR 5V 1A SOT223 Product overview: SPX3940AM3-L-5-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3940AM3-L-5-0 /TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A SOT223 Product overview: SPX3940AM3-L-5-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3940AM3-L-5-0/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
SPX3940AM3-L-5-0/TR
LDO Voltage Regulators SPX3940AM3-L-5-0/TR
LDO Voltage Regulators 1.0A LW DROPOUT VLT 1.5A PEAK OUTPT CURR

LDO Voltage Regulators 1.0A LW DROPOUT VLT 1.5A PEAK OUTPT CURR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX3940AM3-L-5-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3940AM3-L-5-0/TR
PMIC - Voltage Regulators - Linear SPX3940AM3-L-5-0/TR
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3940AM3-L-5-0/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3940AM3-L-5-0/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3940AM3-L-5-0/TR
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number SPX3940AM3-L-5-0/TR-ND 047232-SPX3940AM3-L-5-0/TR 776-SPX3940AM3-L-5-0/TR SPX3940AM3-L-5-0/TR SPX3940AM3-L-5-0/TR SPX3940AM3-L-5-0/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX3940AM3-L-5-0/TR 5V 1A Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; Tape & Reel (TR)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data