MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3940AM3-L-3-3/TR

Description
IC REG LINEAR 3.3V 1A SOT-223-3
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 1A SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX3940AM3-L-3-3/TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX3940AM3-L-3-3/TRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX3940AM3-L-3-3/TRDKR-ND
IC REG LINEAR 3.3V 1A SOT-223-3

IC REG LINEAR 3.3V 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX3940AM3-L-3-3/TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX3940AM3-L-3-3/TRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX3940AM3-L-3-3/TRCT-ND
IC REG LINEAR 3.3V 1A SOT-223-3

IC REG LINEAR 3.3V 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX3940AM3-L-3-3/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX3940AM3-L-3-3/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX3940AM3-L-3-3/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX3940AM3-L-3-3/TR - 047230-SPX3940AM3-L-3-3/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3940AM3-L-3-3/TR
047230-SPX3940AM3-L-3-3/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX3940AM3-L-3-3/TR 047230-SPX3940AM3-L-3-3/TR
Manufacturer: Exar Corporation Win Source Part Number: 047230-SPX3940AM3-L- 3-3/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.55V @ 1A Operating Supply Current: 25mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 047230-SPX3940AM3-L-3-3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 1A
Operating Supply Current: 25mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
SPX3940AM3-L-3-3/TR
LDO Voltage Regulators SPX3940AM3-L-3-3/TR
LDO Voltage Regulators 1.0A LW DROPOUT VLT 1.5A PEAK OUTPT CURR

LDO Voltage Regulators 1.0A LW DROPOUT VLT 1.5A PEAK OUTPT CURR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX3940AM3-L-3-3/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3940AM3-L-3-3/TR
PMIC - Voltage Regulators - Linear SPX3940AM3-L-3-3/TR
IC REG LINEAR 3.3V 1A SOT223

IC REG LINEAR 3.3V 1A SOT223

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3940AM3-L-3-3/TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3940AM3-L-3-3/TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3940AM3-L-3-3/TR
IC REG LINEAR 3.3V 1A SOT223

IC REG LINEAR 3.3V 1A SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3940AM3-L-3-3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3940AM3-L-3-3/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3940AM3-L-3-3/TR
IC REG LINEAR 3.3V 1A SOT223

IC REG LINEAR 3.3V 1A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1016-SPX3940AM3-L-3-3/TRDKR-ND 047230-SPX3940AM3-L-3-3/TR SPX3940AM3-L-3-3/TR SPX3940AM3-L-3-3/TR SPX3940AM3-L-3-3/TR SPX3940AM3-L-3-3/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX3940AM3-L-3-3/TR LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data