MaxLinear, Inc. PMIC - PMIC - Voltage Reference - SPX385N-L-2-5 SPX385N-L-2-5

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803399-SPX385N-L-2-5 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: 140ppm/°C Current - Output: 20mA Output Type: Fixed Reference Type: Shunt Part Status: Obsolete (End Of Life) Voltage - Output (Min/Fixed): 2.5V Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803399-SPX385N-L-2-5 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: 140ppm/°C Current - Output: 20mA Output Type: Fixed Reference Type: Shunt Part Status: Obsolete (End Of Life) Voltage - Output (Min/Fixed): 2.5V Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SPX385N-L-2-5 - 803399-SPX385N-L-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX385N-L-2-5
803399-SPX385N-L-2-5
PMIC - PMIC - Voltage Reference - SPX385N-L-2-5 803399-SPX385N-L-2-5
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803399-SPX385N-L-2-5 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: 140ppm/°C Current - Output: 20mA Output Type: Fixed Reference Type: Shunt Part Status: Obsolete (End Of Life) Voltage - Output (Min/Fixed): 2.5V Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803399-SPX385N-L-2-5
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: 140ppm/°C
Current - Output: 20mA
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete (End Of Life)
Voltage - Output (Min/Fixed): 2.5V
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-SPX385N-L-2-5
Precision Voltage Reference IC 693-SPX385N-L-2-5
Voltage References Micropower Voltage Reference Product overview: SPX385N-L-2-5 from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385N-L-2-5 can be used for catalog matching and distributor lookup.

Voltage References Micropower Voltage Reference Product overview: SPX385N-L-2-5 from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX385N-L-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - SPX385N-L-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SPX385N-L-2-5
PMIC - Voltage Reference SPX385N-L-2-5
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 803399-SPX385N-L-2-5 693-SPX385N-L-2-5 SPX385N-L-2-5
Product Name PMIC - PMIC - Voltage Reference - SPX385N-L-2-5 Precision Voltage Reference IC PMIC - Voltage Reference
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
PMIC - Voltage Reference - AD586LQ - Lingto Electronic Limited
Specs
Package Type DIP
IQ 3 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details