MaxLinear, Inc. 500MA Voltage Regulator IC SPX3819S-L/TR

Description
IC REG LIN POS ADJ 500MA 8SOIC Product overview: SPX3819S-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819S-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 500MA 8SOIC Product overview: SPX3819S-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819S-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MA Voltage Regulator IC
776-SPX3819S-L/TR
500MA Voltage Regulator IC 776-SPX3819S-L/TR
IC REG LIN POS ADJ 500MA 8SOIC Product overview: SPX3819S-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819S-L/TR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 500MA 8SOIC Product overview: SPX3819S-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819S-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - SPX3819S-L/TR - 1258429-SPX3819S-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPX3819S-L/TR
1258429-SPX3819S-L/TR
Electronic Wholesale - SPX3819S-L/TR 1258429-SPX3819S-L/TR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1258429-SPX3819S-L/T R Packaging: Reel Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 15.3V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.sipex.com Manufacturer Package: 8-SOIC Maximum Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.7V at 500mA Current - Quiescent (Iq): 8μA

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1258429-SPX3819S-L/TR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 15.3V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.sipex.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.7V at 500mA
Current - Quiescent (Iq): 8μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1854-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1854-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1854-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1854-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1854-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1854-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1854-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1854-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1854-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX3819S-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3819S-L/TR
PMIC - Voltage Regulators - Linear SPX3819S-L/TR
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3819S-L/TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3819S-L/TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819S-L/TR
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3819S-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3819S-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3819S-L/TR
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SPX3819S-L/TR 1258429-SPX3819S-L/TR 1016-1854-1-ND SPX3819S-L/TR SPX3819S-L/TR SPX3819S-L/TR
Product Name 500MA Voltage Regulator IC Electronic Wholesale - SPX3819S-L/TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; Tape & Reel (TR) SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Output Voltage 1.24 volts 15.3 volts 1.24 to 15.3 volts 1.24 volts 1.24 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data