MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819S-L-3-3/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3819S-L-3-3/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3819S-L-3-3/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819S-L-3-3/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-SPX3819S-L-3-3/TR
3.3V 500MA Voltage Regulator IC 776-SPX3819S-L-3-3/TR
IC REG LINEAR 3.3V 500MA 8SOIC Product overview: SPX3819S-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819S-L-3-3/T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA 8SOIC Product overview: SPX3819S-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819S-L-3-3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-3-3/TR - 897175-SPX3819S-L-3-3/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-3-3/TR
897175-SPX3819S-L-3-3/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-3-3/TR 897175-SPX3819S-L-3-3/TR
Manufacturer: MaxLinear Inc Win Source Part Number: 897175-SPX3819S-L-3- 3/TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 897175-SPX3819S-L-3-3/TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3819S-L-3-3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3819S-L-3-3/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3819S-L-3-3/TR
IC REG LINEAR 3.3V 500MA 8SOIC

IC REG LINEAR 3.3V 500MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX3819S-L-3-3/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3819S-L-3-3/TR
PMIC - Voltage Regulators - Linear SPX3819S-L-3-3/TR
IC REG LINEAR 3.3V 500MA 8SOIC

IC REG LINEAR 3.3V 500MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SPX3819S-L-3-3/TR-ND 776-SPX3819S-L-3-3/TR 897175-SPX3819S-L-3-3/TR SPX3819S-L-3-3/TR SPX3819S-L-3-3/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-3-3/TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tape & Reel (TR) SOIC; Other; 8-SOIC
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data