MaxLinear, Inc. 1.8V 500MA Voltage Regulator IC SPX3819S-L-1-8

Description
IC REG LINEAR 1.8V 500MA 8SOIC Product overview: SPX3819S-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819S-L-1-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 500MA 8SOIC Product overview: SPX3819S-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819S-L-1-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 500MA Voltage Regulator IC
776-SPX3819S-L-1-8
1.8V 500MA Voltage Regulator IC 776-SPX3819S-L-1-8
IC REG LINEAR 1.8V 500MA 8SOIC Product overview: SPX3819S-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819S-L-1-8 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 500MA 8SOIC Product overview: SPX3819S-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819S-L-1-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-1-8 - 756823-SPX3819S-L-1-8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-1-8
756823-SPX3819S-L-1-8
PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-1-8 756823-SPX3819S-L-1-8
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756823-SPX3819S-L-1- 8 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Maximum Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Voltage - Input (Maximum): 16V Current - Quiescent (Iq): 8μA

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 756823-SPX3819S-L-1-8
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Maximum Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 16V
Current - Quiescent (Iq): 8μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3819S-L-1-8-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3819S-L-1-8-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819S-L-1-8-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3819S-L-1-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3819S-L-1-8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3819S-L-1-8
IC REG LINEAR 1.8V 500MA 8SOIC

IC REG LINEAR 1.8V 500MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX3819S-L-1-8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3819S-L-1-8
PMIC - Voltage Regulators - Linear SPX3819S-L-1-8
IC REG LINEAR 1.8V 500MA 8SOIC

IC REG LINEAR 1.8V 500MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SPX3819S-L-1-8 756823-SPX3819S-L-1-8 SPX3819S-L-1-8-ND SPX3819S-L-1-8 SPX3819S-L-1-8
Product Name 1.8V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-1-8 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tube SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 16 volts 16 volts
Unlock Full Specs
to access all available technical data