MaxLinear, Inc. 1.5V 0.5A SOIC LDO Voltage Regulator IC SPX3819S-L-1-5

Description
LDO Regulator Pos 1.5V 0.5A 8-Pin SOIC N Tube Product overview: SPX3819S-L-1-5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.5A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX3819S-L-1-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 1.5V 0.5A 8-Pin SOIC N Tube Product overview: SPX3819S-L-1-5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.5A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX3819S-L-1-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 0.5A SOIC LDO Voltage Regulator IC
699-SPX3819S-L-1-5
1.5V 0.5A SOIC LDO Voltage Regulator IC 699-SPX3819S-L-1-5
LDO Regulator Pos 1.5V 0.5A 8-Pin SOIC N Tube Product overview: SPX3819S-L-1-5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.5A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX3819S-L-1-5 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.5V 0.5A 8-Pin SOIC N Tube Product overview: SPX3819S-L-1-5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.5A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX3819S-L-1-5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-1-5 - 734652-SPX3819S-L-1-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-1-5
734652-SPX3819S-L-1-5
PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-1-5 734652-SPX3819S-L-1-5
Manufacturer: MaxLinear, Inc. Win Source Part Number: 734652-SPX3819S-L-1- 5 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Maximum Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Voltage - Input (Maximum): 16V Current - Quiescent (Iq): 8μA

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 734652-SPX3819S-L-1-5
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Maximum Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.5V
Voltage - Input (Maximum): 16V
Current - Quiescent (Iq): 8μA

Buy Now
PMIC - Voltage Regulators - Linear - SPX3819S-L-1-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3819S-L-1-5
PMIC - Voltage Regulators - Linear SPX3819S-L-1-5
IC REG LINEAR 1.5V 500MA 8SOIC

IC REG LINEAR 1.5V 500MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SPX3819S-L-1-5 734652-SPX3819S-L-1-5 SPX3819S-L-1-5
Product Name 1.5V 0.5A SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX3819S-L-1-5 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC
Output Voltage 1.5 volts 1.5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data