Manufacturer: Exar Corporation
Win Source Part Number: 030783-SPX3819R2-L/T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.34V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x3)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.235V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 8μA to 30mA
Maximum Output Voltage: 15.3V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): ADM7151ARDZ-04; SPX3819M5/TR; MIC5280YME;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (2x3)
IC REG LINEAR POS ADJ 500MA 8DFN Product overview: SPX3819R2-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819R2-L/TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 500MA 8DFN
IC REG LINEAR POS ADJ 500MA 8DFN
IC REG LINEAR POS ADJ 500MA 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 030783-SPX3819R2-L/TR | 1016-1588-1-ND | 776-SPX3819R2-L/TR | SPX3819R2-L/TR | SPX3819R2-L/TR | SPX3819R2-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SPX3819R2-L/TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 8-DFN (2x3) | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active |