MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819R2-L-1-2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3819R2-L-1-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3819R2-L-1-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819R2-L-1-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX3819R2-L-1-2 - 749489-SPX3819R2-L-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3819R2-L-1-2
749489-SPX3819R2-L-1-2
PMIC - PMIC - Voltage Regulators - Linear - SPX3819R2-L-1-2 749489-SPX3819R2-L-1-2
Manufacturer: Exar Corporation Win Source Part Number: 749489-SPX3819R2-L-1 -2 Manufacturer Homepage: www.exar.com Reference case: DFN8 Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 749489-SPX3819R2-L-1-2
Manufacturer Homepage: www.exar.com
Reference case: DFN8
Reference Date Code: 11+
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.2V 500MA LDO Voltage Regulator IC
699-SPX3819R2-L-1-2
1.2V 500MA LDO Voltage Regulator IC 699-SPX3819R2-L-1-2
IC REG LINEAR 1.2V 500MA 8DFN Product overview: SPX3819R2-L-1-2 from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX3819R2-L-1-2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 500MA 8DFN Product overview: SPX3819R2-L-1-2 from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX3819R2-L-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SPX3819R2-L-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3819R2-L-1-2
PMIC - Voltage Regulators - Linear SPX3819R2-L-1-2
IC REG LINEAR 1.2V 500MA 8DFN

IC REG LINEAR 1.2V 500MA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3819R2-L-1-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3819R2-L-1-2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3819R2-L-1-2
IC REG LINEAR 1.2V 500MA 8DFN

IC REG LINEAR 1.2V 500MA 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number SPX3819R2-L-1-2-ND 749489-SPX3819R2-L-1-2 699-SPX3819R2-L-1-2 SPX3819R2-L-1-2 SPX3819R2-L-1-2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX3819R2-L-1-2 1.2V 500MA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type Other; 8-VFDFN Exposed Pad Other; Tube
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Voltage Regulators - 7106310 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Battery Chargers - BQ24702PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3334AR-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details