MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SPX3819R2-L-1-2/TR SPX3819R2-L-1-2/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 047227-SPX3819R2-L-1 -2/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Family Name: SPX3819 Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x3) Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 8μA to 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LF12ABPT-TR; LF12ABDT; LF12ABV; LF12CV5V; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047227-SPX3819R2-L-1 -2/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Family Name: SPX3819 Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x3) Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 8μA to 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LF12ABPT-TR; LF12ABDT; LF12ABV; LF12CV5V; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SPX3819R2-L-1-2/TR - 047227-SPX3819R2-L-1-2/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3819R2-L-1-2/TR
047227-SPX3819R2-L-1-2/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX3819R2-L-1-2/TR 047227-SPX3819R2-L-1-2/TR
Manufacturer: Exar Corporation Win Source Part Number: 047227-SPX3819R2-L-1 -2/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Family Name: SPX3819 Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x3) Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 8μA to 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LF12ABPT-TR; LF12ABDT; LF12ABV; LF12CV5V; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 047227-SPX3819R2-L-1-2/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Family Name: SPX3819
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x3)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 8μA to 30mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LF12ABPT-TR; LF12ABDT; LF12ABV; LF12CV5V;
Introduction Date: January 10, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3819R2-L-1-2/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3819R2-L-1-2/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819R2-L-1-2/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
1.2V 500MA Voltage Regulator IC
776-SPX3819R2-L-1-2/TR
1.2V 500MA Voltage Regulator IC 776-SPX3819R2-L-1-2/TR
IC REG LINEAR 1.2V 500MA 8DFN Product overview: SPX3819R2-L-1-2/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819R2-L-1-2/ TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 500MA 8DFN Product overview: SPX3819R2-L-1-2/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819R2-L-1-2/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SPX3819R2-L-1-2/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3819R2-L-1-2/TR
PMIC - Voltage Regulators - Linear SPX3819R2-L-1-2/TR
IC REG LINEAR 1.2V 500MA 8DFN

IC REG LINEAR 1.2V 500MA 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
SPX3819R2-L-1-2/TR
LDO Voltage Regulators SPX3819R2-L-1-2/TR
LDO Voltage Regulators 500mA LOW NOISE LDO

LDO Voltage Regulators 500mA LOW NOISE LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3819R2-L-1-2/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3819R2-L-1-2/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3819R2-L-1-2/TR
IC REG LINEAR 1.2V 500MA 8DFN

IC REG LINEAR 1.2V 500MA 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 047227-SPX3819R2-L-1-2/TR SPX3819R2-L-1-2/TR-ND 776-SPX3819R2-L-1-2/TR SPX3819R2-L-1-2/TR SPX3819R2-L-1-2/TR SPX3819R2-L-1-2/TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - SPX3819R2-L-1-2/TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 500MA Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; 8-DFN (2x3) Other; 8-VFDFN Exposed Pad Other; Tape & Reel (TR)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data