MaxLinear, Inc. Ldo, Adj, 1.235-15.45V, 0.5A, Sot-23-5; Output Type Max Linear SPX3819M5-L/TR

Description
LDO, ADJ, 1.235-15.45V, 0.5A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.235V; Adjustable Output Voltage Max:15.45V; Output RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.235-15.45V, 0.5A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.235V; Adjustable Output Voltage Max:15.45V; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.235-15.45V, 0.5A, Sot-23-5; Output Type Max Linear - 78AC4733 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.235-15.45V, 0.5A, Sot-23-5; Output Type Max Linear
78AC4733
Ldo, Adj, 1.235-15.45V, 0.5A, Sot-23-5; Output Type Max Linear 78AC4733
LDO, ADJ, 1.235-15.45V, 0.5A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.235V; Adjustable Output Voltage Max:15.45V; Output RoHS Compliant: Yes

LDO, ADJ, 1.235-15.45V, 0.5A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.235V; Adjustable Output Voltage Max:15.45V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 78AC4733
Product Name Ldo, Adj, 1.235-15.45V, 0.5A, Sot-23-5; Output Type Max Linear
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details