MaxLinear, Inc. 5V 0.5A SOT23 LDO Voltage Regulator IC SPX3819M5-L-5

Description
IC REG LDO 5V 0.5A SOT23-5 Product overview: SPX3819M5-L-5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX3819M5-L-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 0.5A SOT23-5 Product overview: SPX3819M5-L-5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX3819M5-L-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
5V 0.5A SOT23 LDO Voltage Regulator IC
699-SPX3819M5-L-5
5V 0.5A SOT23 LDO Voltage Regulator IC 699-SPX3819M5-L-5
IC REG LDO 5V 0.5A SOT23-5 Product overview: SPX3819M5-L-5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX3819M5-L-5 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.5A SOT23-5 Product overview: SPX3819M5-L-5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX3819M5-L-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-5 - 339570-SPX3819M5-L-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-5
339570-SPX3819M5-L-5
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-5 339570-SPX3819M5-L-5
Manufacturer: Exar Corporation Win Source Part Number: 339570-SPX3819M5-L-5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 8μA to 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 339570-SPX3819M5-L-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 8μA to 30mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SPX3819M5-L-5 339570-SPX3819M5-L-5
Product Name 5V 0.5A SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-5
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; SOT-23-5
Output Voltage 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps
Dropout Voltage 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Industrial 4.5V Power Management IC - 713-BQ27426YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3330ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Motor Drivers, Controllers - A5947KLPTR-B-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details