MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819M5-L-5-0

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1414-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1414-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1414-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-5-0 - 339573-SPX3819M5-L-5-0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-5-0
339573-SPX3819M5-L-5-0
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-5-0 339573-SPX3819M5-L-5-0
Manufacturer: Exar Corporation Win Source Part Number: 339573-SPX3819M5-L-5 -0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 8μA to 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 339573-SPX3819M5-L-5-0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 8μA to 30mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX3819M5-L-5-0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3819M5-L-5-0
PMIC - Voltage Regulators - Linear SPX3819M5-L-5-0
IC REG LINEAR 5V 500MA SOT23-5

IC REG LINEAR 5V 500MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3819M5-L-5-0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3819M5-L-5-0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819M5-L-5-0
IC REG LINEAR 5V 500MA SOT23-5

IC REG LINEAR 5V 500MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3819M5-L-5-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3819M5-L-5-0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3819M5-L-5-0
IC REG LINEAR 5V 500MA SOT23-5

IC REG LINEAR 5V 500MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1016-1414-ND 339573-SPX3819M5-L-5-0 SPX3819M5-L-5-0 SPX3819M5-L-5-0 SPX3819M5-L-5-0
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-5-0 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data