Manufacturer: Exar Corporation
Win Source Part Number: 030782-SPX3819M5-L-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 8μA to 30mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
IC REG LINEAR 5V 500MA SOT23-5
IC REG LINEAR 5V 500MA SOT23-5
500mA Fixed 5V Positive electrode 16V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 500MA SOT23-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 030782-SPX3819M5-L-5-0/TR | 1016-1874-2-ND | SPX3819M5-L-5-0/TR | SPX3819M5-L-5-0/TR | SPX3819M5-L-5-0/TR | SPX3819M5-L-5-0/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-5-0/TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | Positive | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | SOT23 | ||
| Life Cycle Stage | Maturity; Active |