MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-3-0/TR SPX3819M5-L-3-0/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101681-SPX3819M5-L- 3-0/TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 8μA to 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101681-SPX3819M5-L- 3-0/TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 8μA to 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-3-0/TR - 1101681-SPX3819M5-L-3-0/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-3-0/TR
1101681-SPX3819M5-L-3-0/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-3-0/TR 1101681-SPX3819M5-L-3-0/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101681-SPX3819M5-L- 3-0/TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 8μA to 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1101681-SPX3819M5-L-3-0/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 8μA to 30mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX3819M5-L-3-0/TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX3819M5-L-3-0/TRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX3819M5-L-3-0/TRCT-ND
IC REG LINEAR 3V 500MA SOT23-5

IC REG LINEAR 3V 500MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX3819M5-L-3-0/TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX3819M5-L-3-0/TRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX3819M5-L-3-0/TRDKR-ND
IC REG LINEAR 3V 500MA SOT23-5

IC REG LINEAR 3V 500MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX3819M5-L-3-0/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX3819M5-L-3-0/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX3819M5-L-3-0/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX3819M5-L-3-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3819M5-L-3-0/TR
PMIC - Voltage Regulators - Linear SPX3819M5-L-3-0/TR
IC REG LINEAR 3V 500MA SOT23-5

IC REG LINEAR 3V 500MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3819M5-L-3-0/TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3819M5-L-3-0/TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819M5-L-3-0/TR
IC REG LINEAR 3V 500MA SOT23-5

IC REG LINEAR 3V 500MA SOT23-5

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - SPX3819M5-L-3-0/TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
SPX3819M5-L-3-0/TR
Power Supply Chip >> Linear Voltage Regulators (LDO) SPX3819M5-L-3-0/TR
500mA Fixed 3V Positive electrode 16V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

500mA Fixed 3V Positive electrode 16V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3819M5-L-3-0/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3819M5-L-3-0/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3819M5-L-3-0/TR
IC REG LINEAR 3V 500MA SOT23-5

IC REG LINEAR 3V 500MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1101681-SPX3819M5-L-3-0/TR 1016-SPX3819M5-L-3-0/TRCT-ND SPX3819M5-L-3-0/TR SPX3819M5-L-3-0/TR SPX3819M5-L-3-0/TR SPX3819M5-L-3-0/TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-3-0/TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 SOT23
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Multi-Output PMIC - A4413KETTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
6 suppliers
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - 5962-9584001QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.4800 amps
View Details