MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-1-8/TR SPX3819M5-L-1-8/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 047225-SPX3819M5-L-1 -8/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 8μA to 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047225-SPX3819M5-L-1 -8/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 8μA to 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-1-8/TR - 047225-SPX3819M5-L-1-8/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-1-8/TR
047225-SPX3819M5-L-1-8/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-1-8/TR 047225-SPX3819M5-L-1-8/TR
Manufacturer: Exar Corporation Win Source Part Number: 047225-SPX3819M5-L-1 -8/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 8μA to 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 047225-SPX3819M5-L-1-8/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 8μA to 30mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX3819M5-L-1-8/TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX3819M5-L-1-8/TRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX3819M5-L-1-8/TRDKR-ND
IC REG LINEAR 1.8V 500MA SOT23-5

IC REG LINEAR 1.8V 500MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX3819M5-L-1-8/TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX3819M5-L-1-8/TRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX3819M5-L-1-8/TRCT-ND
IC REG LINEAR 1.8V 500MA SOT23-5

IC REG LINEAR 1.8V 500MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX3819M5-L-1-8/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX3819M5-L-1-8/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX3819M5-L-1-8/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - SPX3819M5-L-1-8/TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
SPX3819M5-L-1-8/TR
Power Supply Chip >> Linear Voltage Regulators (LDO) SPX3819M5-L-1-8/TR
500mA 70dB Fixed 1.8V Positive electrode 16V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

500mA 70dB Fixed 1.8V Positive electrode 16V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SPX3819M5-L-1-8/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3819M5-L-1-8/TR
PMIC - Voltage Regulators - Linear SPX3819M5-L-1-8/TR
IC REG LINEAR 1.8V 500MA SOT23-5

IC REG LINEAR 1.8V 500MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3819M5-L-1-8/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3819M5-L-1-8/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3819M5-L-1-8/TR
IC REG LINEAR 1.8V 500MA SOT23-5

IC REG LINEAR 1.8V 500MA SOT23-5

Supplier's Site
IC REG LINEAR 1.8V 500MA SOT23-5 - 493-SPX3819M5-L-1-8/TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 500MA SOT23-5
493-SPX3819M5-L-1-8/TR
IC REG LINEAR 1.8V 500MA SOT23-5 493-SPX3819M5-L-1-8/TR
IC REG LINEAR 1.8V 500MA SOT23-5

IC REG LINEAR 1.8V 500MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX3819M5-L-1-8/TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX3819M5-L-1-8/TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819M5-L-1-8/TR
IC REG LINEAR 1.8V 500MA SOT23-5

IC REG LINEAR 1.8V 500MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 047225-SPX3819M5-L-1-8/TR 1016-SPX3819M5-L-1-8/TRDKR-ND SPX3819M5-L-1-8/TR SPX3819M5-L-1-8/TR SPX3819M5-L-1-8/TR 493-SPX3819M5-L-1-8/TR SPX3819M5-L-1-8/TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-1-8/TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 1.8V 500MA SOT23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data