MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX3819M5-L-1-5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1410-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1410-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1410-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.5V 500MA SOT23 Voltage Regulator IC
776-SPX3819M5-L-1-5
1.5V 500MA SOT23 Voltage Regulator IC 776-SPX3819M5-L-1-5
IC REG LINEAR 1.5V 500MA SOT23-5 Product overview: SPX3819M5-L-1-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819M5-L-1-5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 500MA SOT23-5 Product overview: SPX3819M5-L-1-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX3819M5-L-1-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-1-5 - 1258421-SPX3819M5-L-1-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-1-5
1258421-SPX3819M5-L-1-5
PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-1-5 1258421-SPX3819M5-L-1-5
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1258421-SPX3819M5-L- 1-5 Packaging: Bulk Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.sipex.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Voltage - Input (Maximum): 16V Current - Quiescent (Iq): 8μA

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1258421-SPX3819M5-L-1-5
Packaging: Bulk
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.sipex.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.5V
Voltage - Input (Maximum): 16V
Current - Quiescent (Iq): 8μA

Buy Now
PMIC - Voltage Regulators - Linear - SPX3819M5-L-1-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX3819M5-L-1-5
PMIC - Voltage Regulators - Linear SPX3819M5-L-1-5
IC REG LINEAR 1.5V 500MA SOT23-5

IC REG LINEAR 1.5V 500MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX3819M5-L-1-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX3819M5-L-1-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX3819M5-L-1-5
IC REG LINEAR 1.5V 500MA SOT23-5

IC REG LINEAR 1.5V 500MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1016-1410-ND 776-SPX3819M5-L-1-5 1258421-SPX3819M5-L-1-5 SPX3819M5-L-1-5 SPX3819M5-L-1-5
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 500MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX3819M5-L-1-5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Bulk SOT23; Other; SC-74A, SOT-753
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data