MaxLinear, Inc. 5V 250MA Voltage Regulator IC SPX2954M3-L-5-0

Description
IC REG LINEAR 5V 250MA SOT223 Product overview: SPX2954M3-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX2954M3-L-5-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 250MA SOT223 Product overview: SPX2954M3-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX2954M3-L-5-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 250MA Voltage Regulator IC
776-SPX2954M3-L-5-0
5V 250MA Voltage Regulator IC 776-SPX2954M3-L-5-0
IC REG LINEAR 5V 250MA SOT223 Product overview: SPX2954M3-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX2954M3-L-5-0 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 250MA SOT223 Product overview: SPX2954M3-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX2954M3-L-5-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1552-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1552-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1552-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX2954M3-L-5-0 - 066003-SPX2954M3-L-5-0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX2954M3-L-5-0
066003-SPX2954M3-L-5-0
PMIC - PMIC - Voltage Regulators - Linear - SPX2954M3-L-5-0 066003-SPX2954M3-L-5-0
Manufacturer: Exar Corporation Win Source Part Number: 066003-SPX2954M3-L-5 -0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.31V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power On Reset Output Current: 250mA Family Name: SPX2954 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 170μA to 14A Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MIC2954-02WS; LT1121IST-5 PBF; LT1121CST-5#TR; LT1121CST-5; Introduction Date: November 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 066003-SPX2954M3-L-5-0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.31V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 250mA
Family Name: SPX2954
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 170μA to 14A
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC2954-02WS; LT1121IST-5 PBF; LT1121CST-5#TR; LT1121CST-5;
Introduction Date: November 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX2954M3-L-5-0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX2954M3-L-5-0
PMIC - Voltage Regulators - Linear SPX2954M3-L-5-0
IC REG LINEAR 5V 250MA SOT223

IC REG LINEAR 5V 250MA SOT223

Supplier's Site Datasheet
IC REG LINEAR 5V 250MA SOT223 - 493-SPX2954M3-L-5-0 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 250MA SOT223
493-SPX2954M3-L-5-0
IC REG LINEAR 5V 250MA SOT223 493-SPX2954M3-L-5-0
IC REG LINEAR 5V 250MA SOT223

IC REG LINEAR 5V 250MA SOT223

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX2954M3-L-5-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX2954M3-L-5-0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX2954M3-L-5-0
IC REG LINEAR 5V 250MA SOT223

IC REG LINEAR 5V 250MA SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SPX2954M3-L-5-0 1016-1552-5-ND 066003-SPX2954M3-L-5-0 SPX2954M3-L-5-0 493-SPX2954M3-L-5-0 SPX2954M3-L-5-0
Product Name 5V 250MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX2954M3-L-5-0 PMIC - Voltage Regulators - Linear IC REG LINEAR 5V 250MA SOT223 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tube Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 30 volts 30 volts 30 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 16137444 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
Battery Chargers - BQ25898CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-2.8 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1223375 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details