MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX2954M3-L-5-0/TR

Description
IC REG LINEAR 5V 250MA SOT-223-3
Request a Quote Datasheet
Description
IC REG LINEAR 5V 250MA SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX2954M3-L-5-0/TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX2954M3-L-5-0/TRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX2954M3-L-5-0/TRCT-ND
IC REG LINEAR 5V 250MA SOT-223-3

IC REG LINEAR 5V 250MA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX2954M3-L-5-0/TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX2954M3-L-5-0/TRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX2954M3-L-5-0/TRDKR-ND
IC REG LINEAR 5V 250MA SOT-223-3

IC REG LINEAR 5V 250MA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX2954M3-L-5-0/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX2954M3-L-5-0/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX2954M3-L-5-0/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX2954M3-L-5-0/TR - 047224-SPX2954M3-L-5-0/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX2954M3-L-5-0/TR
047224-SPX2954M3-L-5-0/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX2954M3-L-5-0/TR 047224-SPX2954M3-L-5-0/TR
Manufacturer: Exar Corporation Win Source Part Number: 047224-SPX2954M3-L-5 -0/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.31V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power On Reset Output Current: 250mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 170μA to 14A Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047224-SPX2954M3-L-5-0/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.31V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 250mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 170μA to 14A
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
SPX2954M3-L-5-0/TR
LDO Voltage Regulators SPX2954M3-L-5-0/TR
LDO Voltage Regulators 250mA LOW DROPOUT

LDO Voltage Regulators 250mA LOW DROPOUT

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX2954M3-L-5-0/TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX2954M3-L-5-0/TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX2954M3-L-5-0/TR
IC REG LINEAR 5V 250MA SOT223

IC REG LINEAR 5V 250MA SOT223

Supplier's Site Datasheet
IC REG LINEAR 5V 250MA SOT223 - 493-SPX2954M3-L-5-0/TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 250MA SOT223
493-SPX2954M3-L-5-0/TR
IC REG LINEAR 5V 250MA SOT223 493-SPX2954M3-L-5-0/TR
IC REG LINEAR 5V 250MA SOT223

IC REG LINEAR 5V 250MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX2954M3-L-5-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX2954M3-L-5-0/TR
PMIC - Voltage Regulators - Linear SPX2954M3-L-5-0/TR
IC REG LINEAR 5V 250MA SOT223

IC REG LINEAR 5V 250MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX2954M3-L-5-0/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX2954M3-L-5-0/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX2954M3-L-5-0/TR
IC REG LINEAR 5V 250MA SOT223

IC REG LINEAR 5V 250MA SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1016-SPX2954M3-L-5-0/TRCT-ND 047224-SPX2954M3-L-5-0/TR SPX2954M3-L-5-0/TR SPX2954M3-L-5-0/TR 493-SPX2954M3-L-5-0/TR SPX2954M3-L-5-0/TR SPX2954M3-L-5-0/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX2954M3-L-5-0/TR LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 5V 250MA SOT223 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Power On Reset Enable, Power On Reset
Unlock Full Specs
to access all available technical data