IC REG LIN 3.3V 250MA SOT223-3
IC REG LIN 3.3V 250MA SOT223-3
IC REG LIN 3.3V 250MA SOT223-3
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SPX2954M3-L-3-3/MTR | SPX2954M3-L-3-3/MTR | 493-SPX2954M3-L-3-3/MTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LIN 3.3V 250MA SOT223-3 |
| Output Voltage | 3.3 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| IQ | 1.70E-4 amps | ||
| Special Features | Enable, Power On Reset | ||
| Output Voltage Type | Fixed; Fixed |