MaxLinear, Inc. 5A LDO Voltage Regulator IC SPX29502U5

Description
LDO Voltage Regulators 5A Low Dropout Voltage Regulator Product overview: SPX29502U5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29502U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Voltage Regulators 5A Low Dropout Voltage Regulator Product overview: SPX29502U5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29502U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A LDO Voltage Regulator IC
699-SPX29502U5
5A LDO Voltage Regulator IC 699-SPX29502U5
LDO Voltage Regulators 5A Low Dropout Voltage Regulator Product overview: SPX29502U5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29502U5 can be used for catalog matching and distributor lookup.

LDO Voltage Regulators 5A Low Dropout Voltage Regulator Product overview: SPX29502U5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29502U5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SPX29502U5 - 066002-SPX29502U5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX29502U5
066002-SPX29502U5
PMIC - PMIC - Voltage Regulators - Linear - SPX29502U5 066002-SPX29502U5
Manufacturer: Exar Corporation Win Source Part Number: 066002-SPX29502U5 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.42V @ 5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 5A Output Voltage: 1.24 V to 16 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.8V @ 5A Operating Supply Current: 50mA Maximum Output Voltage: 16V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 066002-SPX29502U5
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.42V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Output Voltage: 1.24 V to 16 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.8V @ 5A
Operating Supply Current: 50mA
Maximum Output Voltage: 16V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SPX29502U5 066002-SPX29502U5
Product Name 5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX29502U5
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-220 TO-220; Other; TO-220-5
Output Voltage 16 volts 1.24 volts
IOUT 5 amps 5 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data