MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX29502T5-L/TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX29502T5-L/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX29502T5-L/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX29502T5-L/TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX29502T5-L/TR - 042839-SPX29502T5-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX29502T5-L/TR
042839-SPX29502T5-L/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX29502T5-L/TR 042839-SPX29502T5-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 042839-SPX29502T5-L/ TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.42V @ 5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 5A Output Voltage: 1.24 V to 16 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.8V @ 5A Operating Supply Current: 50mA Maximum Output Voltage: 16V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 042839-SPX29502T5-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.42V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Output Voltage: 1.24 V to 16 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.8V @ 5A
Operating Supply Current: 50mA
Maximum Output Voltage: 16V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5A Voltage Regulator IC
776-SPX29502T5-L/TR
5A Voltage Regulator IC 776-SPX29502T5-L/TR
IC REG LINEAR POS ADJ 5A TO263-5 Product overview: SPX29502T5-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29502T5-L/TR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 5A TO263-5 Product overview: SPX29502T5-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29502T5-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX29502T5-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX29502T5-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX29502T5-L/TR
IC REG LINEAR POS ADJ 5A TO263-5

IC REG LINEAR POS ADJ 5A TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX29502T5-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX29502T5-L/TR
PMIC - Voltage Regulators - Linear SPX29502T5-L/TR
IC REG LINEAR POS ADJ 5A TO263-5

IC REG LINEAR POS ADJ 5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SPX29502T5-L/TR-ND 042839-SPX29502T5-L/TR 776-SPX29502T5-L/TR SPX29502T5-L/TR SPX29502T5-L/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX29502T5-L/TR 5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 Other; Tape & Reel (TR) TO-263
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data