MaxLinear, Inc. 5V 5A Voltage Regulator IC SPX29501T5-L-5-0

Description
IC REG LINEAR 5V 5A TO263-5 Product overview: SPX29501T5-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29501T5-L-5-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 5A TO263-5 Product overview: SPX29501T5-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29501T5-L-5-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 5A Voltage Regulator IC
776-SPX29501T5-L-5-0
5V 5A Voltage Regulator IC 776-SPX29501T5-L-5-0
IC REG LINEAR 5V 5A TO263-5 Product overview: SPX29501T5-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29501T5-L-5-0 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 5A TO263-5 Product overview: SPX29501T5-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29501T5-L-5-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX29501T5-L-5-0 - 1258389-SPX29501T5-L-5-0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX29501T5-L-5-0
1258389-SPX29501T5-L-5-0
PMIC - PMIC - Voltage Regulators - Linear - SPX29501T5-L-5-0 1258389-SPX29501T5-L-5-0
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1258389-SPX29501T5-L -5-0 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 5A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.exar.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.8V at 5A

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1258389-SPX29501T5-L-5-0
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.exar.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.8V at 5A

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1673-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1673-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1673-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX29501T5-L-5-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX29501T5-L-5-0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX29501T5-L-5-0
IC REG LINEAR 5V 5A TO263-5

IC REG LINEAR 5V 5A TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX29501T5-L-5-0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX29501T5-L-5-0
PMIC - Voltage Regulators - Linear SPX29501T5-L-5-0
IC REG LINEAR 5V 5A TO263-5

IC REG LINEAR 5V 5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SPX29501T5-L-5-0 1258389-SPX29501T5-L-5-0 1016-1673-ND SPX29501T5-L-5-0 SPX29501T5-L-5-0
Product Name 5V 5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX29501T5-L-5-0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tube TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps
VIN 16 volts 16 volts
Unlock Full Specs
to access all available technical data