MaxLinear, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SPX29501T5-L-5-0/TR

Description
Win Source Part Number: 1178447-SPX29501T5-L -5-0/TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 5V Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete Voltage Dropout (Max): 0.8V @ 5A
Request a Quote Datasheet
Description
Win Source Part Number: 1178447-SPX29501T5-L -5-0/TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 5V Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete Voltage Dropout (Max): 0.8V @ 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1178447-SPX29501T5-L-5-0/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1178447-SPX29501T5-L-5-0/TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1178447-SPX29501T5-L-5-0/TR
Win Source Part Number: 1178447-SPX29501T5-L -5-0/TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 5V Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete Voltage Dropout (Max): 0.8V @ 5A

Win Source Part Number: 1178447-SPX29501T5-L-5-0/TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.8V @ 5A

Buy Now Datasheet
Singapore, Singapore
5V 5A LDO Voltage Regulator IC
699-SPX29501T5-L-5-0/TR
5V 5A LDO Voltage Regulator IC 699-SPX29501T5-L-5-0/TR
IC REG LINEAR 5V 5A TO263-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5 Product overview: SPX29501T5-L-5-0/TR from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29501T5-L-5-0 /TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 5A TO263-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5 Product overview: SPX29501T5-L-5-0/TR from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29501T5-L-5-0/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SPX29501T5-L-5-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX29501T5-L-5-0/TR
PMIC - Voltage Regulators - Linear SPX29501T5-L-5-0/TR
IC REG LINEAR 5V 5A TO263-5

IC REG LINEAR 5V 5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1178447-SPX29501T5-L-5-0/TR 699-SPX29501T5-L-5-0/TR SPX29501T5-L-5-0/TR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 5V 5A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-263; Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP3339AKC-2.85-R7 - 860314-ADP3339AKC-2.85-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; SOT-223-3
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
384kHz QFN Voltage Regulator IC - 750-A8293SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN EP
Output Voltage 19.04 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details