MaxLinear, Inc. 3.3V 5A LDO Voltage Regulator IC SPX29501T5-L-3-3/TR

Description
IC REG LINEAR 3.3V 5A TO263-5 Product overview: SPX29501T5-L-3-3/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29501T5-L-3-3 /TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 5A TO263-5 Product overview: SPX29501T5-L-3-3/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29501T5-L-3-3 /TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
3.3V 5A LDO Voltage Regulator IC
699-SPX29501T5-L-3-3/TR
3.3V 5A LDO Voltage Regulator IC 699-SPX29501T5-L-3-3/TR
IC REG LINEAR 3.3V 5A TO263-5 Product overview: SPX29501T5-L-3-3/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29501T5-L-3-3 /TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 5A TO263-5 Product overview: SPX29501T5-L-3-3/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29501T5-L-3-3/TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SPX29501T5-L-3-3/TR - 047222-SPX29501T5-L-3-3/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX29501T5-L-3-3/TR
047222-SPX29501T5-L-3-3/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX29501T5-L-3-3/TR 047222-SPX29501T5-L-3-3/TR
Manufacturer: Exar Corporation Win Source Part Number: 047222-SPX29501T5-L- 3-3/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.42V @ 5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.8V @ 5A Operating Supply Current: 50mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047222-SPX29501T5-L-3-3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.42V @ 5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.8V @ 5A
Operating Supply Current: 50mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX29501T5-L-3-3/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX29501T5-L-3-3/TR
PMIC - Voltage Regulators - Linear SPX29501T5-L-3-3/TR
IC REG LINEAR 3.3V 5A TO263-5

IC REG LINEAR 3.3V 5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SPX29501T5-L-3-3/TR 047222-SPX29501T5-L-3-3/TR SPX29501T5-L-3-3/TR
Product Name 3.3V 5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX29501T5-L-3-3/TR PMIC - Voltage Regulators - Linear
Package Type Other; TO-263 TO-263; Other; TO-263-5
Output Voltage 3.3 volts 3.3 volts
IOUT 5 amps 5 amps 5 amps
VIN 16 volts 16 volts
Dropout Voltage 0.4200 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444550 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3946KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 7 to 60 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Battery Chargers - BQ24061DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP151AUJZ-2.9-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details