IC REG LINEAR 5V 5A TO263-5 Product overview: SPX29501T5-5-0 from Sipex is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29501T5-5-0 can be used for catalog matching and distributor lookup.
SPX29501 - Fixed Positive LDO Regulator, 5V, 0.6V Dropout
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-SPX29501T5-5-0 | SPX29501T5-5-0 |
| Product Name | 5V 5A Voltage Regulator IC | |
| Output Voltage Type | Fixed | |
| Package Type | Other; Bulk | TO-263; Other; TO-263-5 |
| Output Voltage | 5 volts | |
| IOUT | 5 amps |