IC REG LINEAR POS ADJ 1A TO263-5 Product overview: SPX2941T5-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX2941T5-L can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-263-5
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1323730-SPX2941T5-L
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 15.45V
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 1.25V
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1016-1245-5,SPX2941T
RoHS Status: RoHS Compliant
Voltage Dropout (Max): 0.55V @ 1A
IC REG LINEAR POS ADJ 1A TO263-5
IC REG LINEAR POS ADJ 1A TO263-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-SPX2941T5-L | 1016-1245-5-ND | 1323730-SPX2941T5-L | SPX2941T5-L | SPX2941T5-L |
| Product Name | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tube | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 1.25 volts | 1.25 to 15.45 volts | 1.25 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 16 volts | 16 volts |