MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SPX2940U-L-5-0 SPX2940U-L-5-0

Description
Manufacturer: Exar Corporation Win Source Part Number: 047220-SPX2940U-L-5- 0 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: SPX2940 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.55V @ 1A Operating Supply Current: 25mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Alternative Parts (Cross-Reference): AZ2940T-5.0G1; TS39500CZ50; TS39500CZ50 C0; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047220-SPX2940U-L-5- 0 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: SPX2940 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.55V @ 1A Operating Supply Current: 25mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Alternative Parts (Cross-Reference): AZ2940T-5.0G1; TS39500CZ50; TS39500CZ50 C0; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SPX2940U-L-5-0 - 047220-SPX2940U-L-5-0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX2940U-L-5-0
047220-SPX2940U-L-5-0
PMIC - PMIC - Voltage Regulators - Linear - SPX2940U-L-5-0 047220-SPX2940U-L-5-0
Manufacturer: Exar Corporation Win Source Part Number: 047220-SPX2940U-L-5- 0 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: SPX2940 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.55V @ 1A Operating Supply Current: 25mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Alternative Parts (Cross-Reference): AZ2940T-5.0G1; TS39500CZ50; TS39500CZ50 C0; Introduction Date: January 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Exar Corporation
Win Source Part Number: 047220-SPX2940U-L-5-0
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: SPX2940
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.55V @ 1A
Operating Supply Current: 25mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Alternative Parts (Cross-Reference): AZ2940T-5.0G1; TS39500CZ50; TS39500CZ50 C0;
Introduction Date: January 10, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1674-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1674-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1674-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX2940U-L-5-0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX2940U-L-5-0
PMIC - Voltage Regulators - Linear SPX2940U-L-5-0
IC REG LINEAR 5V 1A TO220-3

IC REG LINEAR 5V 1A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 047220-SPX2940U-L-5-0 1016-1674-ND SPX2940U-L-5-0
Product Name PMIC - PMIC - Voltage Regulators - Linear - SPX2940U-L-5-0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP7105ARDZ-3.3 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good, Under Voltage Lockout
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details