Adjustable Positive LDO Regulator, 1.25V Min, 16V Max, 0.7V Dropout, BIPolar, PSSO5, TO-263BA, 5 PIN Product overview: SPX29302T5-L/TR from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 16V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 16V, 0.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29302T5-L/TR can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 030777-SPX29302T5-L/
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.6V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 1.25 V to 16 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.8V @ 3A
Operating Supply Current: 60mA
Maximum Output Voltage: 16V
Protection Features: Over Current, Reverse Polarity, Transient Voltage
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
IC REG LINEAR POS ADJ 3A TO263-5
3A Adjustable 1.25V~16V Positive electrode 16V TO-263-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR POS ADJ 3A TO263-5
LDO Voltage Regulators 3A LOW DROPOUT WITH ENABLE
IC REG LINEAR POS ADJ 3A TO263-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-SPX29302T5-L/TR | 030777-SPX29302T5-L/TR | 1016-1851-6-ND | SPX29302T5-L/TR | SPX29302T5-L/TR | SPX29302T5-L/TR | SPX29302T5-L/TR | SPX29302T5-L/TR |
| Product Name | 1.25V 16V 0.7V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SPX29302T5-L/TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 7.00E-4 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable |