MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX29301T5-L-5-0/TR

Description
IC REG LINEAR 5V 3A TO263-5
Request a Quote Datasheet
Description
IC REG LINEAR 5V 3A TO263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX29301T5-L-5-0/TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX29301T5-L-5-0/TRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX29301T5-L-5-0/TRCT-ND
IC REG LINEAR 5V 3A TO263-5

IC REG LINEAR 5V 3A TO263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX29301T5-L-5-0/TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX29301T5-L-5-0/TRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX29301T5-L-5-0/TRDKR-ND
IC REG LINEAR 5V 3A TO263-5

IC REG LINEAR 5V 3A TO263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX29301T5-L-5-0/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX29301T5-L-5-0/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX29301T5-L-5-0/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX29301T5-L-5-0/TR - 1101678-SPX29301T5-L-5-0/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX29301T5-L-5-0/TR
1101678-SPX29301T5-L-5-0/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX29301T5-L-5-0/TR 1101678-SPX29301T5-L-5-0/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101678-SPX29301T5-L -5-0/TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.8V @ 3A Operating Supply Current: 60mA Protection Features: Over Current, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1101678-SPX29301T5-L-5-0/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.8V @ 3A
Operating Supply Current: 60mA
Protection Features: Over Current, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 3A Voltage Regulator IC
776-SPX29301T5-L-5-0/TR
5V 3A Voltage Regulator IC 776-SPX29301T5-L-5-0/TR
IC REG LINEAR 5V 3A TO263-5 Product overview: SPX29301T5-L-5-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29301T5-L-5-0 /TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 3A TO263-5 Product overview: SPX29301T5-L-5-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29301T5-L-5-0/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX29301T5-L-5-0/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX29301T5-L-5-0/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX29301T5-L-5-0/TR
IC REG LINEAR 5V 3A TO263-5

IC REG LINEAR 5V 3A TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX29301T5-L-5-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX29301T5-L-5-0/TR
PMIC - Voltage Regulators - Linear SPX29301T5-L-5-0/TR
IC REG LINEAR 5V 3A TO263-5

IC REG LINEAR 5V 3A TO263-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1016-SPX29301T5-L-5-0/TRCT-ND 1101678-SPX29301T5-L-5-0/TR 776-SPX29301T5-L-5-0/TR SPX29301T5-L-5-0/TR SPX29301T5-L-5-0/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX29301T5-L-5-0/TR 5V 3A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 Other; Tape & Reel (TR) TO-263
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data