MaxLinear, Inc. 3.3V 3A Voltage Regulator IC SPX29301T5-L-3-3/TR

Description
IC REG LINEAR 3.3V 3A TO263-5 Product overview: SPX29301T5-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29301T5-L-3-3 /TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 3A TO263-5 Product overview: SPX29301T5-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29301T5-L-3-3 /TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 3A Voltage Regulator IC
776-SPX29301T5-L-3-3/TR
3.3V 3A Voltage Regulator IC 776-SPX29301T5-L-3-3/TR
IC REG LINEAR 3.3V 3A TO263-5 Product overview: SPX29301T5-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29301T5-L-3-3 /TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 3A TO263-5 Product overview: SPX29301T5-L-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29301T5-L-3-3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX29301T5-L-3-3/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX29301T5-L-3-3/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX29301T5-L-3-3/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX29301T5-L-3-3/TR - 066000-SPX29301T5-L-3-3/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX29301T5-L-3-3/TR
066000-SPX29301T5-L-3-3/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX29301T5-L-3-3/TR 066000-SPX29301T5-L-3-3/TR
Manufacturer: Exar Corporation Win Source Part Number: 066000-SPX29301T5-L- 3-3/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.8V @ 3A Operating Supply Current: 60mA Protection Features: Over Current, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 066000-SPX29301T5-L-3-3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.8V @ 3A
Operating Supply Current: 60mA
Protection Features: Over Current, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX29301T5-L-3-3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX29301T5-L-3-3/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX29301T5-L-3-3/TR
IC REG LINEAR 3.3V 3A TO263-5

IC REG LINEAR 3.3V 3A TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX29301T5-L-3-3/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX29301T5-L-3-3/TR
PMIC - Voltage Regulators - Linear SPX29301T5-L-3-3/TR
IC REG LINEAR 3.3V 3A TO263-5

IC REG LINEAR 3.3V 3A TO263-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SPX29301T5-L-3-3/TR SPX29301T5-L-3-3/TR-ND 066000-SPX29301T5-L-3-3/TR SPX29301T5-L-3-3/TR SPX29301T5-L-3-3/TR
Product Name 3.3V 3A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX29301T5-L-3-3/TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 TO-263
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3334AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Full Half-Bridge (H Bridge) Drivers - A3909GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
VIN 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ25708RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 155 C (-40 to 311 F)
View Details