Manufacturer: MaxLinear, Inc.
Win Source Part Number: 727188-SPX29300T-L-5
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Reverse Polarity, Transient Voltage
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.8V at 3A
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
IC REG LINEAR 5V 3A TO263-3 Product overview: SPX29300T-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29300T-L-5-0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 3A TO263-3
EXAR SPX29300T-L-5-0 IC, REGULATOR, 3A, LOW DROP OUT
IC REG LINEAR 5V 3A TO263-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 727188-SPX29300T-L-5-0 | 1016-1548-5-ND | 776-SPX29300T-L-5-0 | SPX29300T-L-5-0 | 3417-SPX29300T-L-5-0 | SPX29300T-L-5-0 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SPX29300T-L-5-0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 3A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | EXAR SPX29300T-L-5-0 IC, REGULATOR, 3A, LOW DROP OUT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; Tube | TO-263; Other; TO-263-3 | TO-263 | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |