MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX29300T-L-5-0/TR

Description
IC REG LINEAR 5V 3A TO263-3
Request a Quote Datasheet
Description
IC REG LINEAR 5V 3A TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX29300T-L-5-0/TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX29300T-L-5-0/TRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX29300T-L-5-0/TRCT-ND
IC REG LINEAR 5V 3A TO263-3

IC REG LINEAR 5V 3A TO263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX29300T-L-5-0/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX29300T-L-5-0/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX29300T-L-5-0/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SPX29300T-L-5-0/TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SPX29300T-L-5-0/TRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SPX29300T-L-5-0/TRDKR-ND
IC REG LINEAR 5V 3A TO263-3

IC REG LINEAR 5V 3A TO263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX29300T-L-5-0/TR - 795321-SPX29300T-L-5-0/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX29300T-L-5-0/TR
795321-SPX29300T-L-5-0/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX29300T-L-5-0/TR 795321-SPX29300T-L-5-0/TR
Manufacturer: Exar Corporation Win Source Part Number: 795321-SPX29300T-L-5 -0/TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: SPX29300 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Protection Features: Over Current, Reverse Polarity, Transient Voltage Manufacturer Package: TO-263-3 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.8V @ 3A Alternative Parts (Cross-Reference): TS39500CM50 RN; TS39500CM50; TS39150CM50 RN; TS39200CM50 RN; Introduction Date: May 08, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795321-SPX29300T-L-5-0/TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: SPX29300
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60mA
Protection Features: Over Current, Reverse Polarity, Transient Voltage
Manufacturer Package: TO-263-3
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.8V @ 3A
Alternative Parts (Cross-Reference): TS39500CM50 RN; TS39500CM50; TS39150CM50 RN; TS39200CM50 RN;
Introduction Date: May 08, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX29300T-L-5-0/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX29300T-L-5-0/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX29300T-L-5-0/TR
IC REG LINEAR 5V 3A TO263-3

IC REG LINEAR 5V 3A TO263-3

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX29300T-L-5-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX29300T-L-5-0/TR
PMIC - Voltage Regulators - Linear SPX29300T-L-5-0/TR
IC REG LINEAR 5V 3A TO263-3

IC REG LINEAR 5V 3A TO263-3

Supplier's Site Datasheet
IC REG LINEAR 5V 3A TO263-3 - 3417-SPX29300T-L-5-0/TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 3A TO263-3
3417-SPX29300T-L-5-0/TR
IC REG LINEAR 5V 3A TO263-3 3417-SPX29300T-L-5-0/TR
IC REG LINEAR 5V 3A TO263-3

IC REG LINEAR 5V 3A TO263-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1016-SPX29300T-L-5-0/TRCT-ND 795321-SPX29300T-L-5-0/TR SPX29300T-L-5-0/TR SPX29300T-L-5-0/TR 3417-SPX29300T-L-5-0/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX29300T-L-5-0/TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 5V 3A TO263-3
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 2413469P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CS52015-3GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details