MaxLinear, Inc. 5V 1.5A Voltage Regulator IC SPX29151T5-L-5-0

Description
IC REG LINEAR 5V 1.5A TO263-5 Product overview: SPX29151T5-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29151T5-L-5-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 1.5A TO263-5 Product overview: SPX29151T5-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29151T5-L-5-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1.5A Voltage Regulator IC
776-SPX29151T5-L-5-0
5V 1.5A Voltage Regulator IC 776-SPX29151T5-L-5-0
IC REG LINEAR 5V 1.5A TO263-5 Product overview: SPX29151T5-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29151T5-L-5-0 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1.5A TO263-5 Product overview: SPX29151T5-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29151T5-L-5-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-5-0 - 741990-SPX29151T5-L-5-0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-5-0
741990-SPX29151T5-L-5-0
PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-5-0 741990-SPX29151T5-L-5-0
Manufacturer: Exar Corporation Win Source Part Number: 741990-SPX29151T5-L- 5-0 Manufacturer Homepage: www.exar.com Reference case: TO263-5 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 741990-SPX29151T5-L-5-0
Manufacturer Homepage: www.exar.com
Reference case: TO263-5
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX29151T5-L-5-0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX29151T5-L-5-0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX29151T5-L-5-0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX29151T5-L-5-0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX29151T5-L-5-0
PMIC - Voltage Regulators - Linear SPX29151T5-L-5-0
IC REG LINEAR 5V 1.5A TO263-5

IC REG LINEAR 5V 1.5A TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX29151T5-L-5-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX29151T5-L-5-0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX29151T5-L-5-0
IC REG LINEAR 5V 1.5A TO263-5

IC REG LINEAR 5V 1.5A TO263-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SPX29151T5-L-5-0 741990-SPX29151T5-L-5-0 SPX29151T5-L-5-0-ND SPX29151T5-L-5-0 SPX29151T5-L-5-0
Product Name 5V 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-5-0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tube TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263
Output Voltage 5 volts 5 volts 5 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN 16 volts 16 volts
Unlock Full Specs
to access all available technical data