MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-2-5 SPX29151T5-L-2-5

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 734648-SPX29151T5-L- 2-5 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Reverse Polarity, Transient Voltage Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.6V at 1.5A
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 734648-SPX29151T5-L- 2-5 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Reverse Polarity, Transient Voltage Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.6V at 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-2-5 - 734648-SPX29151T5-L-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-2-5
734648-SPX29151T5-L-2-5
PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-2-5 734648-SPX29151T5-L-2-5
Manufacturer: MaxLinear, Inc. Win Source Part Number: 734648-SPX29151T5-L- 2-5 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Reverse Polarity, Transient Voltage Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.6V at 1.5A

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 734648-SPX29151T5-L-2-5
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Reverse Polarity, Transient Voltage
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.6V at 1.5A

Buy Now
Singapore, Singapore
2.5V 1.5A LDO Voltage Regulator IC
699-SPX29151T5-L-2-5
2.5V 1.5A LDO Voltage Regulator IC 699-SPX29151T5-L-2-5
IC Reg Linear 2.5V 1.5A TO263-5 Product overview: SPX29151T5-L-2-5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29151T5-L-2-5 can be used for catalog matching and distributor lookup.

IC Reg Linear 2.5V 1.5A TO263-5 Product overview: SPX29151T5-L-2-5 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29151T5-L-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG LINEAR 2.5V 1.5A TO263-5 - 3417-SPX29151T5-L-2-5 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 1.5A TO263-5
3417-SPX29151T5-L-2-5
IC REG LINEAR 2.5V 1.5A TO263-5 3417-SPX29151T5-L-2-5
IC REG LINEAR 2.5V 1.5A TO263-5

IC REG LINEAR 2.5V 1.5A TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX29151T5-L-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX29151T5-L-2-5
PMIC - Voltage Regulators - Linear SPX29151T5-L-2-5
IC REG LINEAR 2.5V 1.5A TO263-5

IC REG LINEAR 2.5V 1.5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 734648-SPX29151T5-L-2-5 699-SPX29151T5-L-2-5 3417-SPX29151T5-L-2-5 SPX29151T5-L-2-5
Product Name PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-2-5 2.5V 1.5A LDO Voltage Regulator IC IC REG LINEAR 2.5V 1.5A TO263-5 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; TO-263-5 TO-263; Other; TO-263-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data