MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX29151T5-L-1-8

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX29151T5-L-1-8-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX29151T5-L-1-8-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX29151T5-L-1-8-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-1-8 - 749486-SPX29151T5-L-1-8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-1-8
749486-SPX29151T5-L-1-8
PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-1-8 749486-SPX29151T5-L-1-8
Manufacturer: Exar Corporation Win Source Part Number: 749486-SPX29151T5-L- 1-8 Manufacturer Homepage: www.exar.com Reference case: TO263-5 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 749486-SPX29151T5-L-1-8
Manufacturer Homepage: www.exar.com
Reference case: TO263-5
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.8V 1.5A Voltage Regulator IC
776-SPX29151T5-L-1-8
1.8V 1.5A Voltage Regulator IC 776-SPX29151T5-L-1-8
IC REG LINEAR 1.8V 1.5A TO263-5 Product overview: SPX29151T5-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29151T5-L-1-8 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1.5A TO263-5 Product overview: SPX29151T5-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29151T5-L-1-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX29151T5-L-1-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX29151T5-L-1-8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX29151T5-L-1-8
IC REG LINEAR 1.8V 1.5A TO263-5

IC REG LINEAR 1.8V 1.5A TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX29151T5-L-1-8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX29151T5-L-1-8
PMIC - Voltage Regulators - Linear SPX29151T5-L-1-8
IC REG LINEAR 1.8V 1.5A TO263-5

IC REG LINEAR 1.8V 1.5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SPX29151T5-L-1-8-ND 749486-SPX29151T5-L-1-8 776-SPX29151T5-L-1-8 SPX29151T5-L-1-8 SPX29151T5-L-1-8
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX29151T5-L-1-8 1.8V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tube TO-263
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data