Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Manufacturer: Exar Corporation
Win Source Part Number: 030775-SPX29150T-L-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.39V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 25mA
Protection Features: Over Current, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 1.5A LOW DROPOUT
IC REG LINEAR 3.3V 1.5A TO263-3
IC REG LINEAR 3.3V 1.5A TO263-3
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1016-1586-2-ND | 030775-SPX29150T-L-3-3/TR | SPX29150T-L-3-3/TR | SPX29150T-L-3-3/TR | SPX29150T-L-3-3/TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SPX29150T-L-3-3/TR | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-3 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |