MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SPX29150T-L-2-5/TR SPX29150T-L-2-5/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101675-SPX29150T-L- 2-5/TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.6V @ 1.5A Operating Supply Current: 25mA Protection Features: Over Current, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101675-SPX29150T-L- 2-5/TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.6V @ 1.5A Operating Supply Current: 25mA Protection Features: Over Current, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SPX29150T-L-2-5/TR - 1101675-SPX29150T-L-2-5/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX29150T-L-2-5/TR
1101675-SPX29150T-L-2-5/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX29150T-L-2-5/TR 1101675-SPX29150T-L-2-5/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101675-SPX29150T-L- 2-5/TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.6V @ 1.5A Operating Supply Current: 25mA Protection Features: Over Current, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 1101675-SPX29150T-L-2-5/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 25mA
Protection Features: Over Current, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.5V 1.5A Voltage Regulator IC
776-SPX29150T-L-2-5/TR
2.5V 1.5A Voltage Regulator IC 776-SPX29150T-L-2-5/TR
IC REG LINEAR 2.5V 1.5A TO263-3 Product overview: SPX29150T-L-2-5/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29150T-L-2-5/ TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1.5A TO263-3 Product overview: SPX29150T-L-2-5/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX29150T-L-2-5/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX29150T-L-2-5/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX29150T-L-2-5/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX29150T-L-2-5/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX29150T-L-2-5/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX29150T-L-2-5/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX29150T-L-2-5/TR
IC REG LINEAR 2.5V 1.5A TO263-3

IC REG LINEAR 2.5V 1.5A TO263-3

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX29150T-L-2-5/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX29150T-L-2-5/TR
PMIC - Voltage Regulators - Linear SPX29150T-L-2-5/TR
IC REG LINEAR 2.5V 1.5A TO263-3

IC REG LINEAR 2.5V 1.5A TO263-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1101675-SPX29150T-L-2-5/TR 776-SPX29150T-L-2-5/TR SPX29150T-L-2-5/TR-ND SPX29150T-L-2-5/TR SPX29150T-L-2-5/TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - SPX29150T-L-2-5/TR 2.5V 1.5A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-263; Other; TO-263-3 Other; Tape & Reel (TR) TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data