LDO Regulator Pos 1.8V 1.5A 4-Pin(3+Tab) TO-263 Product overview: SPX29150T-L-1-8 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX29150T-L-1-8 can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 727185-SPX29150T-L-1
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Reverse Polarity, Transient Voltage
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 16V
IC REG LINEAR 1.8V 1.5A TO263-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-SPX29150T-L-1-8 | 727185-SPX29150T-L-1-8 | SPX29150T-L-1-8 |
| Product Name | 1.8V 1.5A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SPX29150T-L-1-8 | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | |
| Package Type | Other; TO-263-3 | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | |
| Output Voltage | 1.8 volts | 1.8 volts |