Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-3
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1258326-SPX2815AT-L
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.sipex.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 1.2V at 1.5A
IC REG LIN POS ADJ 1.5A TO263-3 Product overview: SPX2815AT-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX2815AT-L can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A TO263-3
IC REG LIN POS ADJ 1.5A TO263-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SPX2815AT-L-ND | 1258326-SPX2815AT-L | 776-SPX2815AT-L | SPX2815AT-L | SPX2815AT-L |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Wholesale - SPX2815AT-L | 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | Other; Tube | TO-263 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |