Manufacturer: Exar Corporation
Win Source Part Number: 126343-SPX2815AT-L/T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: SPX2815A
Output Voltage: 1.25 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 1.5A
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Alternative Parts (Cross-Reference): LT1587CM#PBF; LT1587CM#TRPBF; LT1587CM#TR; LT1587CMPBF;
Introduction Date: January 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Adjustable Positive LDO Regulator, 1.25V Min, 15V Max, 1.2V Dropout, PSSO3, LEAD FREE, TO-263AA, 3 PIN Product overview: SPX2815AT-L/TR from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 15V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 15V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX2815AT-L/TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-3
IC REG LIN POS ADJ 1.5A TO263-3
IC REG LIN POS ADJ 1.5A TO263-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 126343-SPX2815AT-L/TR | 776-SPX2815AT-L/TR | SPX2815AT-L/TR-ND | SPX2815AT-L/TR | SPX2815AT-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SPX2815AT-L/TR | 1.25V 15V 1.2V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-3 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | ||
| Life Cycle Stage | Maturity; Active |