Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-3
IC REG LINEAR POS ADJ 3A TO263-3 Product overview: SPX1587T-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1587T-L can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 1101671-SPX1587T-L
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 3A
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 3A TO263-3
IC REG LINEAR POS ADJ 3A TO263-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | SPX1587T-L-ND | 776-SPX1587T-L | 1101671-SPX1587T-L | SPX1587T-L | SPX1587T-L |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SPX1587T-L | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; Tube | TO-263; Other; TO-263-3 | TO-263 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |