MaxLinear, Inc. 5V 3A LDO Voltage Regulator IC SPX1587T-L-5-0

Description
IC REG LINEAR 5V 3A TO263-3 Product overview: SPX1587T-L-5-0 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1587T-L-5-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 3A TO263-3 Product overview: SPX1587T-L-5-0 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1587T-L-5-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 3A LDO Voltage Regulator IC
699-SPX1587T-L-5-0
5V 3A LDO Voltage Regulator IC 699-SPX1587T-L-5-0
IC REG LINEAR 5V 3A TO263-3 Product overview: SPX1587T-L-5-0 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1587T-L-5-0 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 3A TO263-3 Product overview: SPX1587T-L-5-0 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SPX1587T-L-5-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX1587T-L-5-0 - 1101673-SPX1587T-L-5-0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX1587T-L-5-0
1101673-SPX1587T-L-5-0
PMIC - PMIC - Voltage Regulators - Linear - SPX1587T-L-5-0 1101673-SPX1587T-L-5-0
Manufacturer: Exar Corporation Win Source Part Number: 1101673-SPX1587T-L-5 -0 Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1101673-SPX1587T-L-5-0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 3A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX1587T-L-5-0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX1587T-L-5-0
PMIC - Voltage Regulators - Linear SPX1587T-L-5-0
IC REG LINEAR 5V 3A TO263-3

IC REG LINEAR 5V 3A TO263-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SPX1587T-L-5-0 1101673-SPX1587T-L-5-0 SPX1587T-L-5-0
Product Name 5V 3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX1587T-L-5-0 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-263-3 TO-263; Other; TO-263-3
Output Voltage 5 volts 5 volts
IOUT 3 amps 3 amps 3 amps
VIN 10 volts 10 volts
Unlock Full Specs
to access all available technical data