MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX1587AT-L

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1240-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1240-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1240-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-3

Buy Now Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-SPX1587AT-L
3A Voltage Regulator IC 776-SPX1587AT-L
IC REG LINEAR POS ADJ 3A TO263-3 Product overview: SPX1587AT-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1587AT-L can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A TO263-3 Product overview: SPX1587AT-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1587AT-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L - 727184-SPX1587AT-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L
727184-SPX1587AT-L
PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L 727184-SPX1587AT-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 727184-SPX1587AT-L Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: TO-263-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 75dB (120Hz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.25V Voltage - Input (Maximum): 10V Maximum Dropout Voltage: 1.2V at 3A

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 727184-SPX1587AT-L
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-263-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 1.2V at 3A

Buy Now
PMIC - Voltage Regulators - Linear - SPX1587AT-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX1587AT-L
PMIC - Voltage Regulators - Linear SPX1587AT-L
IC REG LINEAR POS ADJ 3A TO263-3

IC REG LINEAR POS ADJ 3A TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX1587AT-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX1587AT-L
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX1587AT-L
IC REG LINEAR POS ADJ 3A TO263-3

IC REG LINEAR POS ADJ 3A TO263-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1016-1240-5-ND 776-SPX1587AT-L 727184-SPX1587AT-L SPX1587AT-L SPX1587AT-L
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; Tube TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data