MaxLinear, Inc. 2.5V 3A Voltage Regulator IC SPX1587AT-L-2-5

Description
IC REG LINEAR 2.5V 3A TO263-3 Product overview: SPX1587AT-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1587AT-L-2-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 3A TO263-3 Product overview: SPX1587AT-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1587AT-L-2-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3A Voltage Regulator IC
776-SPX1587AT-L-2-5
2.5V 3A Voltage Regulator IC 776-SPX1587AT-L-2-5
IC REG LINEAR 2.5V 3A TO263-3 Product overview: SPX1587AT-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1587AT-L-2-5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 3A TO263-3 Product overview: SPX1587AT-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1587AT-L-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX1587AT-L-2-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX1587AT-L-2-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX1587AT-L-2-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L-2-5 - 734647-SPX1587AT-L-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L-2-5
734647-SPX1587AT-L-2-5
PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L-2-5 734647-SPX1587AT-L-2-5
Manufacturer: MaxLinear, Inc. Win Source Part Number: 734647-SPX1587AT-L-2 -5 Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Supplier Device Package: TO-263-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 10V Maximum Dropout Voltage: 1.2V at 3A Current - Quiescent (Iq): 10mA

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 734647-SPX1587AT-L-2-5
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 1.2V at 3A
Current - Quiescent (Iq): 10mA

Buy Now
IC REG LINEAR 2.5V 3A TO263-3 - 493-SPX1587AT-L-2-5 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 3A TO263-3
493-SPX1587AT-L-2-5
IC REG LINEAR 2.5V 3A TO263-3 493-SPX1587AT-L-2-5
IC REG LINEAR 2.5V 3A TO263-3

IC REG LINEAR 2.5V 3A TO263-3

Supplier's Site
IC REG LINEAR 2.5V 3A TO263-3 - 3417-SPX1587AT-L-2-5 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 3A TO263-3
3417-SPX1587AT-L-2-5
IC REG LINEAR 2.5V 3A TO263-3 3417-SPX1587AT-L-2-5
IC REG LINEAR 2.5V 3A TO263-3

IC REG LINEAR 2.5V 3A TO263-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX1587AT-L-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX1587AT-L-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX1587AT-L-2-5
IC REG LINEAR 2.5V 3A TO263-3

IC REG LINEAR 2.5V 3A TO263-3

Supplier's Site
PMIC - Voltage Regulators - Linear - SPX1587AT-L-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX1587AT-L-2-5
PMIC - Voltage Regulators - Linear SPX1587AT-L-2-5
IC REG LINEAR 2.5V 3A TO263-3

IC REG LINEAR 2.5V 3A TO263-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SPX1587AT-L-2-5 SPX1587AT-L-2-5-ND 734647-SPX1587AT-L-2-5 493-SPX1587AT-L-2-5 3417-SPX1587AT-L-2-5 SPX1587AT-L-2-5 SPX1587AT-L-2-5
Product Name 2.5V 3A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L-2-5 IC REG LINEAR 2.5V 3A TO263-3 IC REG LINEAR 2.5V 3A TO263-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tube TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3 TO-263
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 10 volts 10 volts 4.25 volts 2.5 volts
Unlock Full Specs
to access all available technical data