MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX1587AT-L-2-5/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SPX1587AT-L-2-5/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SPX1587AT-L-2-5/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SPX1587AT-L-2-5/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L-2-5/TR - 042838-SPX1587AT-L-2-5/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L-2-5/TR
042838-SPX1587AT-L-2-5/TR
PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L-2-5/TR 042838-SPX1587AT-L-2-5/TR
Manufacturer: Exar Corporation Win Source Part Number: 042838-SPX1587AT-L-2 -5/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 042838-SPX1587AT-L-2-5/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.2V @ 3A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SPX1587AT-L-2-5/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SPX1587AT-L-2-5/TR
PMIC - Voltage Regulators - Linear SPX1587AT-L-2-5/TR
IC REG LINEAR 2.5V 3A TO263-3

IC REG LINEAR 2.5V 3A TO263-3

Supplier's Site Datasheet
IC REG LINEAR 2.5V 3A TO263-3 - 493-SPX1587AT-L-2-5/TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 3A TO263-3
493-SPX1587AT-L-2-5/TR
IC REG LINEAR 2.5V 3A TO263-3 493-SPX1587AT-L-2-5/TR
IC REG LINEAR 2.5V 3A TO263-3

IC REG LINEAR 2.5V 3A TO263-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SPX1587AT-L-2-5/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SPX1587AT-L-2-5/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SPX1587AT-L-2-5/TR
IC REG LINEAR 2.5V 3A TO263-3

IC REG LINEAR 2.5V 3A TO263-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number SPX1587AT-L-2-5/TR-ND 042838-SPX1587AT-L-2-5/TR SPX1587AT-L-2-5/TR 493-SPX1587AT-L-2-5/TR SPX1587AT-L-2-5/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SPX1587AT-L-2-5/TR PMIC - Voltage Regulators - Linear IC REG LINEAR 2.5V 3A TO263-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3981KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 2444522 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details