Manufacturer: Exar Corporation
Win Source Part Number: 741987-SPX1587AR-L
Manufacturer Homepage: www.exar.com
Reference case: TO-252
Reference Date Code: 1242+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 3A TO252-3 Product overview: SPX1587AR-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SPX1587AR-L can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-3
IC REG LINEAR POS ADJ 3A TO252-3
IC REG LINEAR POS ADJ 3A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 741987-SPX1587AR-L | 776-SPX1587AR-L | SPX1587AR-L-ND | SPX1587AR-L | SPX1587AR-L |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SPX1587AR-L | 3A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tube | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | ||
| Output Voltage | 1.25 volts | 1.25 to 15 volts | 1.25 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 10 volts | 10 volts |